EN
  • EN
  • DE

HMC219BMS8GETR

Part No HMC219BMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER 2.5-7GHZ 8MINISOEP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Mixer IC - - 2.5GHz ~ 7GHz 8-MiniSO-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MiniSO-EP
Family Name HMC219
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3575-6, 1127-3575-2, 1127-3575-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920362-HMC219BMS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC219BMS8GETR CAD Model

Description

Product Overview: Analog Devices Inc. HMC219BMS8GETR

The HMC219BMS8GETR is a high-performance, passive double-balanced mixer offered by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide exceptional RF performance in a variety of applications, including wireless infrastructure, microwave radios, and test equipment. Its versatility and reliability make it an excellent choice for designers looking to enhance their systems with a robust mixing solution.

Key Features and Benefits

  • Wide Frequency Range: The HMC219BMS8GETR operates over a broad frequency range, making it suitable for various RF and IF applications. It can handle RF frequencies from 6 to 16 GHz and LO frequencies from 6 to 16 GHz, while the IF frequency ranges from DC to 3 GHz.
  • High Isolation: This mixer provides excellent isolation between ports, minimizing leakage and ensuring high signal integrity. It typically offers LO to RF isolation of 45 dB and LO to IF isolation of 35 dB, which helps to reduce interference and improve overall system performance.
  • Low Conversion Loss: With a conversion loss of typically 9 dB, the HMC219BMS8GETR ensures efficient signal conversion, preserving the quality and strength of the signal throughout the mixing process.
  • Surface-Mount Package: The device comes in an MSOP8G package, which is compact and suitable for surface-mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Wireless Infrastructure

The HMC219BMS8GETR is manufactured with Analog Devices Inc.'s advanced semiconductor processes, ensuring high reliability and consistent performance. Its robust design and impressive specifications make it an ideal choice for engineers and designers looking for a high-quality mixer component. Whether used in commercial communication systems or demanding military applications, the HMC219BMS8GETR is built to deliver outstanding results.

With its combination of wide frequency range, high isolation, low conversion loss, and convenient packaging, the HMC219BMS8GETR from Analog Devices Inc. stands out as a superior solution for frequency mixing requirements in sophisticated RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3822 $52.1466
8+ $14.2624 $114.0992
11+ $13.8167 $151.9837
15+ $13.3710 $200.5650
20+ $12.9253 $258.5060
26+ $11.5882 $301.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess