EN
  • EN
  • DE

BM6228FS-E2

Part No BM6228FS-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description Triple Half Bridge Motor Driver 15V 36-Pin SSOP-A T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991770-BM6228FS-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM6228FS-E2 CAD Model

Description

The BM6228FS-E2 is a highly integrated power management IC manufactured by Rohm Semiconductor. It's designed to provide efficient and reliable power solutions for a variety of portable and embedded applications.

Applications:

  • Portable Devices
  • Battery-Powered Systems
  • Wearable Electronics
  • IoT Devices
  • Power Management Units (PMUs)

Features:

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency DC-DC Converters: Provides efficient voltage conversion with minimal power loss.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection (OVP): Protects the device and connected components from voltage surges.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating.
  • Compact Package: Enables integration into small form factor devices.

Benefits:

  • Improved System Efficiency: Reduces power consumption and extends battery life.
  • Enhanced System Reliability: Protects against various electrical faults.
  • Smaller Footprint: Enables integration into compact devices.
  • Simplified System Design: Reduces the number of external components required.
  • Lower System Cost: Reduces overall BOM (Bill of Materials) cost.

Additional Details:

The BM6228FS-E2 integrates several power management functions, including DC-DC converters, voltage regulators, and protection circuits, into a single chip. This integration simplifies system design and reduces the number of external components required. Its high-efficiency DC-DC converters minimize power loss and extend battery life. The device also incorporates comprehensive protection features, such as overvoltage protection, overcurrent protection, and thermal shutdown protection, to safeguard the device and connected components from electrical faults. The low quiescent current minimizes power consumption in standby mode, further extending battery life. The BM6228FS-E2 is ideal for use in portable devices, battery-powered systems, wearable electronics, and IoT devices, providing a comprehensive and efficient power management solution. Specific voltage and current ratings must be obtained from the official datasheet for implementation.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4910 $58.4190
22+ $5.3259 $117.1698
34+ $5.1595 $175.4230
47+ $4.9931 $234.6757
60+ $4.8267 $289.6020
81+ $4.3273 $350.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,053 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess