EN
  • EN
  • DE

LTC1412CG

Part No LTC1412CG
Manufacturer Linear Technology
Description 12-Bit, 3Msps, Sampling A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207492-LTC1412CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1412CG CAD Model

Description

Overview of LTC1412CG

The LTC1412CG is a high-performance, low-power 12-bit analog-to-digital converter (ADC) developed by Linear Technology, a brand renowned for its precision electronic components. This ADC is designed for demanding applications that require both high accuracy and high speed, making it suitable for a variety of uses such as medical imaging, data acquisition systems, and digital communication.

Key Features and Specifications

  • Resolution: The LTC1412CG offers a resolution of 12 bits, which enables it to convert analog signals into digital data with high precision.
  • Sampling Rate: With a sampling rate of up to 3Msps (Mega samples per second), this ADC provides rapid data conversion, which is critical for real-time processing and fast system response.
  • Input Range: The device features a flexible input range, which includes both single-ended and differential inputs, providing versatility for various signal types.
  • Low Power Consumption: It is designed for low power operation, which makes it ideal for portable and battery-powered applications where energy efficiency is key.
  • Interface: The LTC1412CG incorporates a parallel interface that ensures easy integration with most microprocessors and digital signal processors.
  • Package: Housed in a 28-pin SSOP package, the LTC1412CG is compact and suitable for space-constrained applications.
  • Supply Voltage: Operating from a single 5V supply, this ADC simplifies power supply design.

Applications

The LTC1412CG is versatile and can be used in a wide range of applications. Its high-speed and precision characteristics make it an excellent choice for:

  • Medical imaging systems, such as MRI and CT scanners, where precision and speed are crucial for accurate diagnostics.
  • Data acquisition systems that require rapid sampling and processing of analog signals.
  • Communication systems, where it can be used for signal digitization in modems and other digital communication devices.
  • Industrial control systems, where it can help in precise monitoring and control of processes.

Overall, the LTC1412CG from Linear Technology stands out as a reliable and efficient solution for high-speed, high-resolution analog-to-digital conversion in a variety of advanced electronic applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5790 $61.5790
2+ $50.5264 $101.0528
4+ $48.9474 $195.7896
5+ $47.3685 $236.8425
6+ $45.7895 $274.7370
8+ $41.0527 $328.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess