EN
  • EN
  • DE

BR24G04FJ-3GTS1E2

Part No BR24G04FJ-3GTS1E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049602-BR24G04FJ-3GTS1E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR24G04FJ-3GTS1E2 CAD Model

Description

The BR24G04FJ-3GTS1E2 is a 4Kbit (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by Rohm Semiconductor. This EEPROM features a two-wire serial interface (I²C), making it easy to interface with microcontrollers and other digital devices. It is designed for low-power applications and provides reliable non-volatile data storage.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • Data Storage

Features

  • 4Kbit (512 x 8) EEPROM
  • Two-Wire Serial Interface (I²C)
  • Wide Operating Voltage Range (1.7V to 5.5V)
  • Low Power Consumption
  • Write Protect Function

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: The I²C interface simplifies communication with microcontrollers and other digital systems.
  • Low Power: Ideal for battery-powered and energy-sensitive applications.
  • Data Protection: The write protect function prevents accidental data corruption during operation.
  • Reliable Performance: Designed and manufactured to provide reliable long-term data storage.

Specifications

The BR24G04FJ-3GTS1E2 typically features an operating voltage range of 1.7V to 5.5V and an operating temperature range of -40°C to +85°C. The I²C interface supports standard (100kHz) and fast (400kHz) modes. The device is available in a small surface-mount package, such as an SOP-8 or similar. The write cycle time is typically a few milliseconds. It is important to refer to the official Rohm Semiconductor datasheet for detailed specifications, timing diagrams, and application information.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess