EN
  • EN
  • DE

BR24G08FVT-3GSE2

Part No BR24G08FVT-3GSE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049603-BR24G08FVT-3GSE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR24G08FVT-3GSE2 CAD Model

Description

The BR24G08FVT-3GSE2 is an EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It's a serial EEPROM, meaning it communicates with a microcontroller or other host device using a serial interface. This particular part is likely an 8Kbit (1024 x 8) memory device, making it suitable for storing small amounts of configuration data, calibration parameters, or other non-volatile information in embedded systems.

Applications:

  • Storage of configuration data in consumer electronics
  • Storing calibration settings in measuring instruments
  • Non-volatile storage for industrial control systems
  • Storing serial numbers or identification information in electronic devices
  • Storing user preferences in various electronic applications

Features:

  • Memory Size: 8Kbit (1024 x 8 bits)
  • Interface: Serial Interface (likely I2C)
  • Operating Voltage: Typically operates at 1.7V to 5.5V
  • Low Power Consumption: Designed for low-power applications.
  • Data Retention: Long data retention, typically 100 years.
  • Write Endurance: High write endurance, typically 1,000,000 cycles.
  • Package: Small surface mount package (VMT package based on the part number suffix)
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Small Footprint: Compact package saves board space.
  • Low Power: Suitable for battery-powered applications.
  • Easy to Interface: Simple serial interface simplifies integration with microcontrollers.
  • High Reliability: Long data retention and high write endurance ensure reliable operation.

Additional Details:

The I2C interface typically allows for up to 8 devices to share the same bus, depending on the address settings. This specific part number (BR24G08FVT-3GSE2) indicates a specific packaging and grade. The '3GSE2' likely denotes specific operating temperature range, packaging type (VMT package), and RoHS compliance. The operating temperature is probably -40°C to +85°C. It's designed for reflow soldering. The memory is organized internally in pages, allowing for page write operations to speed up the write process. Specific timing characteristics (read and write cycle times) can be found in the device datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess