EN
  • EN
  • DE

BR9016ARFVM-WTR

Part No BR9016ARFVM-WTR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049618-BR9016ARFVM-WTR
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR9016ARFVM-WTR CAD Model

Description

The BR9016ARFVM-WTR is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is a non-volatile memory device that can be electrically erased and reprogrammed, allowing for flexible data storage in various electronic systems. This EEPROM is designed for low-power applications and is commonly used for storing configuration data, calibration parameters, and other non-volatile information.

Applications

  • Consumer Electronics: TVs, audio equipment, set-top boxes.
  • Industrial Equipment: Control systems, data loggers, sensors.
  • Automotive Electronics: Engine control units (ECUs), instrument clusters.
  • Medical Devices: Patient monitoring systems, diagnostic equipment.
  • Smart Cards: Security modules, payment systems.

Features

  • 16Kbit (2048 x 8) Memory Organization: Provides 16 kilobits of non-volatile storage capacity.
  • Serial Interface: Uses a serial communication protocol (typically SPI or I2C) for data transfer.
  • Low Voltage Operation: Operates at low voltage levels (e.g., 1.8V to 5.5V) for power efficiency.
  • Low Power Consumption: Minimizes power usage in both active and standby modes.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Small Package: Available in compact surface-mount packages for space-saving design.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for flexible data updates and reprogramming.
  • Low Power Consumption: Extends battery life in portable devices.
  • Write Protection: Protects against accidental data corruption.
  • Easy Integration: Serial interface simplifies connection to microcontrollers and other devices.
  • Versatile Application: Suitable for a wide range of electronic systems.

Additional Details

The BR9016ARFVM-WTR typically uses a standard serial interface such as SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit) for communication. The WTR suffix often indicates a specific packaging or tape and reel option. Detailed specifications, including operating voltage range, timing characteristics, and programming parameters, can be found in the Rohm Semiconductor datasheet for this product. This EEPROM is an essential component for storing non-volatile data in various electronic applications where reliable and low-power storage is required.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2245 $61.2250
115+ $1.0049 $115.5635
180+ $0.9734 $175.2120
250+ $0.9420 $235.5000
320+ $0.9106 $291.3920
425+ $0.8164 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess