EN
  • EN
  • DE

BR93L46

Part No BR93L46
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description High Reliability Series EEPROMs Microwire BUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154493-BR93L46
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR93L46 CAD Model

Description

The BR93L46 is a 1Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is a serial EEPROM, meaning it uses a serial interface for communication, specifically the Microwire interface. This device is non-volatile, meaning it retains its data even when power is removed.

Applications

  • Consumer electronics (TVs, remote controls)
  • Industrial equipment
  • Automotive systems
  • Security devices
  • Configuration storage

Features

  • 1Kbit (128 x 8 or 64 x 16) EEPROM
  • Microwire serial interface
  • Low voltage operation
  • Self-timed write cycle
  • Write protect feature
  • High reliability

Benefits

  • Non-Volatile Memory: Retains data even when power is off, ensuring data integrity for critical settings and configurations.
  • Microwire Interface: Simple serial interface ideal for microcontrollers, minimizing pin count and simplifying board layout.
  • Low Voltage Operation: Conserves power, suitable for battery-powered applications.
  • Write Protection: Prevents accidental overwriting of memory, safeguarding stored information.
  • Compact Size: Small package allows for use in space-constrained applications.

Specifications

The BR93L46 EEPROM typically includes the following specifications:

  • Memory size: 1Kbit (128 x 8 or 64 x 16, configurable)
  • Supply voltage: Typically 1.8V to 5.5V (depending on the specific variant)
  • Operating temperature range: -40°C to +85°C
  • Microwire clock frequency: Varies, consult datasheet
  • Write cycle time: Typically 5 ms
  • Endurance: 1 million write cycles per byte
  • Data retention: 100 years
  • Package: Available in various packages, including SOP and TSSOP

The Microwire interface consists of three primary pins: Chip Select (CS), Serial Clock (SK), and Serial Data Input/Output (DI/DO). Data is serially shifted in and out of the device using these pins. The BR93L46 provides a cost-effective solution for storing small amounts of non-volatile data in a wide range of applications where a simple serial interface is preferred.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess