The PT2211 is a remote control encoder utilizing CMOS Technology. It encodes the address and data information into a form suitable for RF modulation. It is commonly paired with PT2272 series decoders.
Applications
- Car alarm system
- Wireless security system
- Remote control fan
- Remote control toys
- Remote control for industrial products
Features
- CMOS Technology
- Low power consumption
- Minimum transmission word
- Few external components
- Up to 12 bits of address and 4 bits of data code
- Built-in oscillator resistor
Benefits
- Enables efficient remote control functionality
- Low power consumption extends battery life in remote control applications
- Simplifies the design and reduces the component count of remote control systems
- Versatile address and data bit configuration for a wide range of applications
Additional Details
The PT2211 typically operates with a supply voltage of 5V. The transmission is activated by pressing a button, which generates a unique code based on the address and data inputs. This code is then transmitted to a compatible decoder, such as the PT2272 series, which interprets the code and performs the desired action. The device also contains an on-chip oscillator, reducing the need for external components.