EN
  • EN
  • DE

BR93L56RF-WFE2

Part No BR93L56RF-WFE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982200-BR93L56RF-WFE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR93L56RF-WFE2 CAD Model

Description

The BR93L56RF-WFE2 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It communicates using the Microwire interface, a synchronous serial protocol. The part number '56' suggests a memory capacity around 4Kbits. It's designed for storing small to medium amounts of non-volatile data in a variety of applications, such as storing configuration settings, calibration parameters, or user preferences.

Applications:

  • Storing configuration data in electronic devices
  • Storing calibration coefficients in sensors
  • Storing user-defined settings in consumer electronics
  • Parameter storage in industrial control systems
  • Storing serial numbers or identification data

Features:

  • Memory Size: 4Kbit (Likely organized as 256 x 16)
  • Interface: Microwire Serial Interface
  • Operating Voltage: Operates between 1.8V and 5.5V
  • Low Voltage Operation: Designed for low voltage applications with 'L' in part number.
  • Low Power Consumption: Minimizes power consumption
  • Data Retention: Offers long-term data retention (typically 100 years)
  • Write Endurance: High write cycle endurance (typically 1,000,000 cycles)
  • Package: Small surface mount package (likely SOP or similar based on RF)
  • RoHS Compliant: Compliant with RoHS environmental standards

Benefits:

  • Non-Volatile Storage: Data is retained even when power is off.
  • Simple Interface: Easy to interface with microcontrollers using Microwire.
  • Low Power: Extends battery life in portable applications.
  • Small Size: Compact package saves board space.
  • Reliable: Ensures data integrity with high data retention and write endurance.

Additional Details:

The Microwire interface uses a clock, data input, and data output line for communication. The specific suffix '-WFE2' designates package characteristics, temperature range, and environmental compliance information. The 'RF' likely refers to the package style. The 'L' likely stands for low voltage operation. The operating temperature is likely -40°C to +85°C. Datasheets contain detailed information on timing diagrams, pin configurations, and power consumption specifications. The device likely supports block write protection mechanisms.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess