EN
  • EN
  • DE

BU1JUB3WG-GTL

Part No BU1JUB3WG-GTL
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Versatile Package FULL CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155675-BU1JUB3WG-GTL
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BU1JUB3WG-GTL CAD Model

Description

The BU1JUB3WG-GTL is a low-dropout (LDO) regulator from Rohm Semiconductor. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. Its key features include low quiescent current, high accuracy, and excellent transient response, making it suitable for a wide range of applications, particularly in battery-powered devices and other energy-sensitive systems.

Applications:

  • Battery-Powered Devices: Providing a stable voltage supply for microcontrollers, sensors, and other components in portable devices.
  • Microcontroller Power Supplies: Regulating the voltage supplied to microcontrollers in embedded systems.
  • Sensor Power Supplies: Providing a clean and stable voltage source for sensitive analog sensors.
  • Wireless Communication Modules: Regulating the power supply for Bluetooth, Wi-Fi, and other wireless modules.
  • Consumer Electronics: Powering various components in devices such as smartphones, tablets, and wearables.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Overtemperature Protection: Protects the regulator from damage due to excessive heat.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Voltage Supply: Provides a consistent voltage source for reliable performance.
  • Enhanced System Reliability: Protection features prevent damage from overcurrent and overtemperature conditions.
  • Compact Design: Small package size allows for use in space-limited applications.
  • Energy Efficiency: Reduces overall power consumption in electronic systems.

Additional Details:

The BU1JUB3WG-GTL LDO regulator is commonly used in applications where efficiency and space are critical. Its low dropout voltage allows for efficient operation even with low input voltages, while its low quiescent current minimizes power consumption during idle periods. The device's protection features ensure robust and reliable performance in a variety of operating conditions. The GTL suffix refers to the specific packaging and tape and reel options of the device. Consult the datasheet for the specific dropout voltage and other electrical characteristics.

Note: This part is listed as END-OF-LIFE. Consider newer alternatives for new designs.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess