EN
  • EN
  • DE

BU2090AFS-E2

Part No BU2090AFS-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049983-BU2090AFS-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU2090AFS-E2 CAD Model

Description

The BU2090AFS-E2 is a single-chip LSI (Large Scale Integration) from Rohm Semiconductor, primarily designed for CD (Compact Disc) player applications. This IC integrates various functions necessary for CD playback, including digital signal processing, servo control, and error correction, offering a comprehensive solution for CD player designs.

Applications:

  • CD Players
  • CD-ROM Drives
  • Portable CD Players
  • Car Audio Systems

Features:

  • Integrated CD Player Functions: Combines digital signal processing, servo control, and error correction into a single chip.
  • Digital Servo Control: Provides precise control of the spindle motor, focus, and tracking mechanisms.
  • Error Correction: Utilizes CIRC (Cross-Interleaved Reed-Solomon Code) for robust error correction capabilities.
  • Digital Filter: Includes a digital filter for noise reduction and improved audio quality.
  • Low Power Consumption: Optimized for low power operation, suitable for portable applications.
  • Built-in PLL: Incorporates a Phase-Locked Loop (PLL) for clock generation and synchronization.

Benefits:

  • Simplified System Design: Integration of multiple functions reduces component count and simplifies PCB layout, leading to smaller and more cost-effective CD player designs.
  • Improved Performance: Digital servo control and error correction ensure reliable and accurate CD playback.
  • Enhanced Audio Quality: Digital filter reduces noise and improves the overall audio experience.
  • Reduced Power Consumption: Low power design extends battery life in portable CD players.
  • Higher Reliability: Integrated design reduces the number of external components, increasing the overall system reliability.

Additional Details:

The BU2090AFS-E2 typically operates from a 5V power supply. It uses a serial interface for communication with a microcontroller or system processor. The IC includes various protection features, such as over-current protection and thermal shutdown, to ensure reliable operation under various conditions. Its compact package allows for easy integration into space-constrained applications. The built in PLL helps maintain signal integrity and reduces jitter. The digital filter helps to eliminate aliasing artifacts and noise, leading to cleaner audio reproduction.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess