EN
  • EN
  • DE

BU4052FV

Part No BU4052FV
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983372-BU4052FV
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU4052FV CAD Model

Description

The BU4052FV is a high-performance CMOS logic IC from Rohm Semiconductor, belonging to the 4000 series logic family. This device is a Quad 2-Channel Multiplexer/Demultiplexer, designed for applications requiring the selection or routing of digital signals. It offers low power consumption and high noise immunity, characteristic of CMOS technology, making it suitable for a wide range of digital systems.

Applications:

  • Signal Routing: Used in systems where multiple input signals need to be routed to a single output line, or vice versa.
  • Data Selection: Employed in applications where data from multiple sources needs to be selected for processing or transmission.
  • Analog Switching: Can be used for switching analog signals within specified voltage limits.
  • Communication Systems: Found in various communication equipment for signal multiplexing and demultiplexing.
  • Digital Logic Circuits: Integrated into digital circuits requiring signal selection and routing functionalities.

Features:

  • Quad 2-Channel Configuration: Contains four independent 2-channel multiplexer/demultiplexer circuits.
  • CMOS Logic: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 3V to 15V, allowing flexibility in various system designs.
  • High Input Impedance: Provides high input impedance, minimizing loading effects on the driving signals.
  • Low Output Impedance: Offers low output impedance for efficient signal transmission.
  • Fast Switching Speed: Enables rapid signal switching, suitable for high-speed digital applications.
  • Standard Logic Level Compatibility: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Versatile Signal Routing: The quad configuration allows for flexible routing of multiple signals, simplifying circuit design.
  • Low Power Consumption: CMOS technology ensures minimal power usage, making it ideal for battery-powered applications.
  • Noise Immunity: High noise immunity provides reliable operation in noisy environments, reducing the risk of errors.
  • Simplified Circuit Design: Integrates multiple multiplexer/demultiplexer circuits into a single package, reducing component count and board space.
  • Wide Application Range: Suitable for diverse applications, including signal routing, data selection, and analog switching.

Additional Details:

The BU4052FV typically comes in a surface-mount package (e.g., SOP or TSSOP), allowing for efficient PCB assembly. Key specifications include propagation delay, supply current, and operating temperature range. Ensure proper decoupling capacitors are used to minimize noise and ensure stable operation. Refer to the Rohm Semiconductor datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess