EN
  • EN
  • DE

BU4094BCF-T1

Part No BU4094BCF-T1
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028853-BU4094BCF-T1
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU4094BCF-T1 CAD Model

Description

The BU4094BCF-T1 is an 8-stage shift and store bus register manufactured by Rohm Semiconductor. This IC is commonly used for serial-to-parallel data conversion, remote control systems, display drivers, and other applications requiring data storage and parallel output. It features both serial input and parallel outputs, along with a strobe input for data transfer and an output enable for controlling the output state.

Applications

  • Serial-to-parallel data conversion
  • Remote control systems
  • Display drivers
  • Industrial control systems
  • Keyboard scanners

Features

  • 8-stage shift register: Stores 8 bits of data.
  • Serial input and parallel outputs: Converts serial data to parallel output.
  • Strobe input: Transfers data from the shift register to the output latches.
  • Output enable: Controls the output state (high impedance or active).
  • CMOS technology: Offers low power consumption and high noise immunity.
  • Wide operating voltage range: Operates over a wide range of supply voltages.

Benefits

  • Simplified data conversion: Converts serial data to parallel form for easy access.
  • Reduced wiring: Serial input reduces the number of wires required for data transmission.
  • Low power consumption: Extends battery life in portable applications.
  • Versatile control: Strobe and output enable provide flexible control over data transfer and output state.
  • Cost-effective: Offers a cost-effective solution for serial-to-parallel conversion.

Additional Details

The BU4094BCF-T1 is typically supplied in a small outline integrated circuit (SOIC) package. The device is designed for reliable operation in industrial and consumer applications. The datasheet provides detailed specifications for timing, voltage levels, and current consumption. Proper power supply decoupling is essential for stable operation. The serial data is shifted into the register on the rising or falling edge of the clock signal. The strobe input latches the data from the shift register to the parallel outputs. The output enable allows the outputs to be disabled (high impedance state) for multiplexing or other applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess