EN
  • EN
  • DE

BU4229G

Part No BU4229G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Low Voltage Detector IC with Adjustable Output Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155779-BU4229G
Manufacturer Homepage www.rohm.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU4229G CAD Model

Description

The BU4229G is a low-voltage detector IC manufactured by Rohm Semiconductor. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This is crucial for protecting microcontrollers and other sensitive electronic components from malfunction or data corruption caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuits
  • CPU voltage monitoring
  • Power management systems
  • Battery-powered devices
  • Industrial control equipment
  • Consumer electronics

Features:

  • Detection Voltage: 2.9V (Specific voltage may vary by variant, check the datasheet for exact value).
  • High Accuracy Detection: Provides a precise and reliable voltage monitoring function.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Typically available in small surface-mount packages such as SSOP5 or similar, saving board space.
  • Open Drain Output: The output is an open drain type, allowing for flexible connection to other circuits.
  • Hysteresis: Includes hysteresis to prevent chattering during voltage fluctuations near the detection threshold.
  • Operating Temperature Range: Typically -40°C to +85°C

Benefits:

  • Prevents Malfunctions: Protects microcontrollers and other components from damage due to low voltage.
  • Ensures Data Integrity: Prevents data corruption caused by voltage fluctuations.
  • Reliable Operation: Provides a stable and reliable reset signal, ensuring proper system startup and operation.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Space Saving: Small package size allows for compact designs.

Additional Details:

The BU4229G requires an external pull-up resistor on the output pin. The value of the resistor should be chosen based on the specific application and the input requirements of the connected circuit. The datasheet specifies the recommended range for the pull-up resistor. Always refer to the Rohm Semiconductor datasheet for the BU4229G for the most accurate and up-to-date specifications, including detection voltage accuracy, current consumption, and package dimensions. Different package options might be available.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1228 $50.3480
995+ $0.1008 $100.2960
1,540+ $0.0977 $150.4580
2,120+ $0.0945 $200.3400
2,740+ $0.0914 $250.4360
3,665+ $0.0819 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess