EN
  • EN
  • DE

BUL08-1FVJ-WE2

Part No BUL08-1FVJ-WE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819878-BUL08-1FVJ-WE2
Ultra Librarian 3D Model Ultra Librarian BUL08-1FVJ-WE2 CAD Model

Description

The BUL08-1FVJ-WE2 is a general-purpose bipolar transistor manufactured by Rohm Semiconductor. It is designed for use in a variety of switching and amplification applications. This transistor is characterized by its moderate voltage and current handling capabilities, making it suitable for consumer electronics and industrial control circuits.

Applications

  • Switching circuits: Used as a switch to control power to various components.
  • Amplification circuits: Can amplify weak signals in audio and signal processing applications.
  • Motor control: Used in basic motor control circuits for small motors.
  • Lighting circuits: Can be used in lighting control applications.
  • General purpose applications: Used in a variety of electronic projects and hobbyist circuits.

Features

  • Moderate Voltage Rating: Offers a suitable voltage rating for standard circuit designs.
  • Moderate Current Handling: Provides adequate current handling capability for various common applications.
  • Fast Switching Speed: Enables rapid switching in high-frequency circuits.
  • Compact Package: Designed for easy integration into compact electronic devices.
  • High Reliability: Constructed for long-term, reliable operation in different environmental conditions.

Benefits

  • Versatile Usage: Suitable for a wide range of applications, reducing the need for multiple transistor types.
  • Efficient Switching: Enables efficient and precise control in switching circuits, improving overall system performance.
  • Space-Saving Design: Compact package allows for efficient use of board space in compact devices.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for budget-conscious projects.
  • Reliable Performance: Offers consistent performance over a long lifespan, reducing maintenance and replacement costs.

Additional Details

The BUL08-1FVJ-WE2 features a collector-emitter voltage (VCEO) rating that supports standard voltage levels found in typical electronic circuits. It is typically supplied in a standard package format, facilitating easy soldering and mounting on printed circuit boards (PCBs). Its operating temperature range ensures dependable operation in diverse environments. Consult the datasheet for precise electrical characteristics, thermal resistance, and safe operating area to ensure optimal performance and prevent component failure.

This transistor is commonly used in applications where the switching of moderate voltage and current levels is needed. It is suitable for both linear and switching applications within its rated specifications. The robust construction of the transistor ensures reliability, making it an excellent choice for both consumer and industrial electronics.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess