The CDZ6.2B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation in various electronic circuits. Zener diodes are widely used for voltage stabilization, voltage referencing, surge suppression, and clipping applications.
Applications:
- Voltage Regulation: Maintaining a constant voltage level in power supplies and other circuits.
- Voltage Referencing: Providing a stable reference voltage for comparators and analog-to-digital converters (ADCs).
- Surge Suppression: Protecting sensitive electronic components from voltage spikes and transients.
- Clipping Circuits: Limiting the voltage to a specific level to protect circuits from overvoltage conditions.
Features:
- Zener Voltage: 6.2V (typical) - Specifies the voltage at which the diode begins to conduct in the reverse direction, maintaining a stable voltage drop.
- Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
- High Surge Current Capability: Provides protection against transient voltage spikes.
- Small Package Size: Allows for compact circuit designs.
- Excellent Stability: Ensures consistent performance over a wide range of operating conditions.
Benefits:
- Stable Voltage Regulation: The primary benefit is the ability to maintain a constant voltage output, ensuring reliable operation of downstream circuits.
- Overvoltage Protection: Protects sensitive components from damage due to voltage surges.
- Precise Voltage Referencing: Provides an accurate reference voltage for critical circuit functions.
- Compact Design: The small package size allows for integration into space-constrained applications.
- Improved Circuit Reliability: By regulating voltage and suppressing surges, the CDZ6.2B enhances the overall reliability of electronic circuits.
The CDZ6.2B diode is commonly available in a small surface-mount package (e.g., SOD-323 or similar), making it suitable for automated assembly processes. The datasheet provides detailed electrical characteristics, including the Zener voltage tolerance, dynamic impedance, and power dissipation ratings. Designers should consult the datasheet to ensure proper selection and application of the diode.