The CDZ9.1B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are designed to maintain a constant voltage across them when the voltage applied exceeds the Zener voltage. This makes them useful for voltage regulation, voltage reference, surge suppression, and clipping applications. Due to its End-of-Life status, direct replacements may be difficult to source.
Applications
- Voltage Regulation: Used in power supplies to provide a stable output voltage.
- Voltage Reference: Provides a known voltage for comparison in circuits.
- Surge Suppression: Protects sensitive components from voltage spikes.
- Clipping Circuits: Limits the voltage of a signal to a specific level.
Features
- Zener Voltage: 9.1V (This is the voltage at which the diode starts to conduct in the reverse direction and maintain a constant voltage).
- Low Leakage Current: Minimizes power loss and improves efficiency.
- Small Package Size: Allows for compact circuit designs.
- High Reliability: Ensures consistent performance over time.
Benefits
- Stable Voltage Output: Provides a consistent voltage for sensitive circuits.
- Protection from Voltage Spikes: Prevents damage to downstream components.
- Simple Circuit Design: Easy to integrate into existing circuits.
- Cost-Effective Solution: Offers a reliable and affordable voltage regulation option.
Additional Details
Zener diodes are commonly used in a wide range of electronic devices, from simple power supplies to sophisticated control circuits. The specific characteristics of the CDZ9.1B, such as its power dissipation and temperature coefficient, would be detailed in its datasheet. Always consult the datasheet for detailed specifications and application guidelines before using this component.