The DTA014EUB is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It integrates a bias resistor network into a single chip, which significantly simplifies circuit design and reduces the number of external components required. This pre-biased transistor is designed for various switching and amplification applications.
Applications:
- Digital circuit switching
- Inverter circuits
- Load switching
- Portable device applications
- General-purpose amplification
Features:
- Built-in bias resistors enable easy circuit design
- Reduced component count saves board space
- Low input current and saturation voltage
- Surface mount package (SMT) allows for automated assembly
- High current gain (hFE) for efficient amplification
Benefits:
- Simplified circuit design: The integrated bias resistors eliminate the need for external resistors, which streamlines the design process.
- Reduced board space: Fewer components are required, leading to a smaller footprint on the PCB.
- Improved reliability: Fewer solder joints enhance the overall reliability of the circuit.
- Cost savings: The integrated design can potentially reduce material costs and assembly time.
- Enhanced performance: Optimized bias resistor values provide stable and predictable performance.
Additional Details:
The DTA014EUB features a PNP transistor with integrated bias resistors. The resistor values are selected to provide optimal performance in various applications. It is available in a small surface mount package, making it suitable for high-density circuit boards. The transistor is designed for low saturation voltage and low input current, which minimizes power consumption. The specific values of the bias resistors can be found in the Rohm Semiconductor datasheet. The device is RoHS compliant.
Typical electrical characteristics include a collector-emitter voltage (VCEO) of -50V, collector current (IC) of -100mA, and power dissipation (PD) of 200mW. The input resistor (R1) is typically 10kΩ and the resistor ratio (R1/R2) is typically 1. These values may vary, so consulting the datasheet is recommended for precise specifications.