EN
  • EN
  • DE

DTA014YEBTL

Part No DTA014YEBTL
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 50V 0.15W SC89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 150mV @ 500μA, 5mA
Frequency - Transition 250MHz
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package EMT3F (SOT-416FL)
Win Source Part Number 1035515-DTA014YEBTL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTA014YEBTL CAD Model

Description

The DTA014YEBTL is a PNP pre-biased transistor manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network, simplifying circuit design and reducing the number of external components required. It is designed for general-purpose switching and amplification applications. Its pre-biased configuration eliminates the need for external bias resistors, saving board space and reducing assembly costs.

Applications:

  • Digital Circuits: Used as an inverter or level shifter in digital logic circuits.
  • Switching Circuits: Employed as a switching element for controlling LEDs, relays, and other low-power devices.
  • Amplification Circuits: Utilized in small-signal amplification stages in audio and instrumentation circuits.
  • Interface Circuits: Acts as an interface between microcontrollers and external devices.
  • General Purpose Switching: Suitable for various general-purpose switching applications in electronic circuits.

Features:

  • Built-in Bias Resistors: Integrates two bias resistors (R1 = 10 kΩ, R2 = 10 kΩ), simplifying circuit design and reducing component count.
  • PNP Transistor: A PNP transistor configuration for low-side switching applications.
  • Small Signal Operation: Designed for low-current and low-voltage operation.
  • Surface Mount Package: Available in a small surface mount package (SOT-346), suitable for high-density PCB designs.
  • Halogen Free: Compliant with halogen-free standards for environmental friendliness.

Benefits:

  • Reduced Component Count: Integrated bias resistors reduce the number of external components, saving board space and cost.
  • Simplified Circuit Design: Eliminates the need for bias resistor calculations, simplifying the design process.
  • Improved Reliability: Integrated resistors improve circuit reliability by reducing the number of solder joints.
  • Space Saving: Small surface mount package allows for high-density circuit designs.
  • Easy to Use: Simple to integrate into various electronic circuits.

Additional Details:

The DTA014YEBTL has a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of -100mA. The power dissipation is typically around 200mW. The input resistor (R1) and the resistor between base and power supply (R2) are both 10 kΩ. The SOT-346 package is commonly used for small signal transistors and is suitable for automated assembly processes. For detailed electrical characteristics, refer to the Rohm Semiconductor datasheet. This transistor is commonly used in applications where a simple, pre-biased switching solution is required.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0220 $50.0500
4,855+ $0.0206 $100.0130
7,540+ $0.0199 $150.0460
10,815+ $0.0185 $200.0775
14,045+ $0.0178 $250.0010
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess