EN
  • EN
  • DE

DTA044EEB

Part No DTA044EEB
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description 100mA/-50V Digital transistors(with built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170030-DTA044EEB
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA044EEB CAD Model

Description

The DTA044EEB is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It's designed to simplify circuit design by integrating a bias resistor network within the transistor package. This integration reduces the number of external components needed, saving board space and cost.

Applications

  • Inverter circuits
  • Driver circuits
  • Digital switching applications
  • General-purpose amplification

Features

  • Built-in bias resistors (R1 = 4.7kΩ, R2 = 47kΩ)
  • PNP transistor
  • Small SOT-346 package
  • Reduces component count

Benefits

  • Simplified circuit design: The integrated bias resistors eliminate the need for external resistors, making the circuit design process easier and faster.
  • Reduced board space: Integrating the resistors into the transistor package reduces the overall component count, leading to a smaller PCB footprint.
  • Lower cost: By eliminating the need for external resistors, the overall cost of the circuit is reduced.
  • Improved circuit performance: The built-in resistors are matched to the transistor characteristics, ensuring optimal performance and stability.
  • Easy to use: The DTA044EEB is a drop-in replacement for discrete transistors and resistors, making it easy to integrate into existing designs.

The DTA044EEB's built-in resistor network consists of two resistors: R1 (4.7kΩ) connected between the base and the supply voltage, and R2 (47kΩ) connected between the base and ground. These resistors bias the transistor in the active region, allowing it to be used as a switch or amplifier. The transistor is housed in a small SOT-346 package, making it suitable for high-density applications.

Specifically, the resistor values ensure that a defined base current flows when a certain voltage is applied. This pre-biasing allows it to be directly driven from a digital signal, simplifying interfacing with microcontrollers or other digital logic.

This component is commonly used in applications where space and component count are critical, such as portable devices, consumer electronics, and automotive systems. Its ease of use and reliable performance make it a popular choice for a wide range of applications. The SOT-346 package is ideal for automated assembly processes.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4262 $59.6680
335+ $0.3500 $117.2500
515+ $0.3396 $174.8940
705+ $0.3280 $231.2400
910+ $0.3176 $289.0160
1,220+ $0.2841 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess