EN
  • EN
  • DE

DTA044TUB

Part No DTA044TUB
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description 100mA/-50V Digital transistors(with built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170033-DTA044TUB
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA044TUB CAD Model

Description

The DTA044TUB is a PNP pre-biased transistor manufactured by Rohm Semiconductor. As a pre-biased transistor, it integrates resistors within the device, simplifying circuit design and reducing the number of external components required. This makes it suitable for applications where space is limited or ease of design is a priority.

Applications

  • Digital Circuit Control
  • Inverter Circuits
  • Switching Circuits
  • Interface Circuits
  • Load Drivers

Features

  • Built-in Bias Resistors
  • PNP Transistor
  • Small Surface Mount Package
  • Low Input Current
  • Reduces Component Count

Benefits

  • Simplified Circuit Design: Internal resistors eliminate the need for external biasing resistors.
  • Reduced Component Count: Saves board space and lowers assembly costs.
  • Low Input Current: Minimizes the load on the driving circuit.
  • Easy to Use: Simplifies the design process and reduces the potential for errors.
  • Space Saving: Small package is ideal for compact applications.

Additional Details

The DTA044TUB features integrated resistors connected between the base and emitter and between the base and collector. These resistors are specifically chosen to provide a defined bias voltage, ensuring the transistor operates in the desired region. The built-in resistors eliminate the need to calculate and select external resistor values, saving time and effort during the design phase. The transistor's parameters include collector current, collector-emitter voltage, and power dissipation. It is crucial to consult the datasheet for accurate specifications and operating conditions. The device is typically available in a small surface-mount package, making it compatible with automated assembly processes. Pre-biased transistors offer a convenient and efficient solution for various switching and amplification applications, reducing complexity and improving overall circuit performance. Careful consideration of the transistor's specifications and application requirements is essential to ensure optimal performance and reliability. The internal resistors enhance the transistor's robustness and stability, contributing to a more predictable and reliable circuit behavior.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess