EN
  • EN
  • DE

DTA114TSA

Part No DTA114TSA
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital transistors (built in resistor)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170059-DTA114TSA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA114TSA CAD Model

Description

The DTA114TSA is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It's designed to simplify circuit design by integrating a bias resistor network within the transistor package. This integration reduces the number of external components needed, saving board space and cost.

Applications

  • Inverter circuits
  • Driver circuits
  • Digital switching applications
  • General-purpose amplification

Features

  • Built-in bias resistors (R1 = 10kΩ)
  • PNP transistor
  • Small SOT-23 package
  • Reduces component count

Benefits

  • Simplified circuit design: The integrated bias resistors eliminate the need for external resistors, making the circuit design process easier and faster.
  • Reduced board space: Integrating the resistors into the transistor package reduces the overall component count, leading to a smaller PCB footprint.
  • Lower cost: By eliminating the need for external resistors, the overall cost of the circuit is reduced.
  • Improved circuit performance: The built-in resistors are matched to the transistor characteristics, ensuring optimal performance and stability.
  • Easy to use: The DTA114TSA is a drop-in replacement for discrete transistors and resistors, making it easy to integrate into existing designs.

The DTA114TSA's built-in resistor network consists of a single resistor (R1 = 10kΩ) connected between the base and the supply voltage. This resistor biases the transistor in the active region, allowing it to be used as a switch or amplifier. The transistor is housed in a small SOT-23 package, making it suitable for high-density applications.

Specifically, the resistor value ensures that a defined base current flows when a certain voltage is applied. This pre-biasing allows it to be directly driven from a digital signal, simplifying interfacing with microcontrollers or other digital logic.

This component is commonly used in applications where space and component count are critical, such as portable devices, consumer electronics, and automotive systems. Its ease of use and reliable performance make it a popular choice for a wide range of applications. The SOT-23 package is ideal for automated assembly processes.

Note: This part is listed as END-OF-LIFE. Consider checking for replacement parts.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess