EN
  • EN
  • DE

SPC1012T

Part No SPC1012T
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 088618-SPC1012T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC1012T CAD Model

Description

The SPC1012T is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance power management applications. This advanced chip is part of TI's extensive portfolio of semiconductor products and is engineered to deliver efficient, reliable, and precise control for a variety of electronic devices.

Key Features

  • High Efficiency: The SPC1012T offers exceptional power conversion efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Compact Design: With its small footprint, this IC is perfect for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Robust Power Handling: Capable of handling significant power levels, the SPC1012T is suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Advanced Protection Features: The device includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the longevity and safety of the end product.
  • Flexible Control: The SPC1012T is designed with flexibility in mind, offering various control modes to meet the specific needs of different applications.

Applications

The versatility of the SPC1012T makes it an ideal choice for a broad range of applications. It's particularly well-suited for use in:

  • Portable Electronics
  • Networking Equipment
  • Computing Devices
  • Industrial Systems
  • Power Supply Modules

Technical Specifications

The SPC1012T operates over a wide input voltage range and provides a stable output voltage, ensuring consistent performance across various input conditions. It also features a high switching frequency, which allows for the use of smaller, less expensive external components.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SPC1012T is no exception. Manufactured using advanced processes and subjected to rigorous testing, this IC meets the highest industry standards for performance and durability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0619 $51.5475
60+ $1.6919 $101.5140
92+ $1.6390 $150.7880
127+ $1.5861 $201.4347
164+ $1.5333 $251.4612
219+ $1.3746 $301.0374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess