EN
  • EN
  • DE

DTA144EEFRATL

Part No DTA144EEFRATL
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description Trans, PNP, Auto, 47K/47K, SOT-416
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage -50 V
Mount Surface Mount
Number of Pins 3
Number of Terminals 3
Polarity PNP
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 973368-DTA144EEFRATL
Categories RF Transistors(BJT)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTA144EEFRATL CAD Model

Description

The DTA144EEFRATL is a PNP digital transistor manufactured by Rohm Semiconductor. It integrates a resistor-equipped transistor into a single SMT package, significantly simplifying circuit design and reducing board space. This bias resistor transistor (BRT) offers stable operation and reduced component count, making it a popular choice for various switching applications.

Applications

  • Digital circuit control
  • Inverter circuits
  • Driving circuits
  • Switching circuits
  • Interface circuits

Features

  • Built-in bias resistors (R1 = 47 kΩ, R2 = 47 kΩ)
  • Reduces component count
  • Simplifies circuit design
  • Surface Mount Device (SMD) package
  • Low input current
  • High current transfer ratio

Benefits

  • Reduced board space requirements
  • Lower assembly costs
  • Improved circuit stability
  • Simplified circuit design and troubleshooting
  • Facilitates high-density mounting

Additional Details

The DTA144EEFRATL has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -100mA, and a power dissipation of 200mW. The DC current gain (hFE) is typically around 68 at IC = -5mA. It is housed in a small SOT-23 (or equivalent) surface mount package, making it ideal for compact electronic devices. The internal resistors ensure stable switching behavior and eliminate the need for external biasing components.

This transistor is designed for general purpose amplification and switching applications where a low input current and a controlled output current are required. The integrated resistors provide a defined bias, reducing the complexity of the external circuitry. The device is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0575 $57.7875
2,445+ $0.0473 $115.6485
3,790+ $0.0457 $173.2030
5,210+ $0.0444 $231.3240
6,740+ $0.0429 $289.1460
9,040+ $0.0383 $346.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,037 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess