EN
  • EN
  • DE

DTA144EKAT246

Part No DTA144EKAT246
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 745469-DTA144EKAT246
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA144EKAT246 CAD Model

Description

The DTA144EKAT246 is a PNP pre-biased transistor manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network into a small SOT-346 package, streamlining circuit design and decreasing the number of discrete components required. It's well-suited for general-purpose switching applications where a built-in bias resistor simplifies implementation.

Applications:

  • General Switching Circuits
  • Digital Circuits
  • Load Switching
  • Inverter Circuits
  • Interface Drivers

Features:

  • PNP Transistor
  • Built-in Bias Resistors (R1 = 47 kΩ, R2 = 47 kΩ)
  • SOT-346 Package
  • Low Collector-Emitter Saturation Voltage
  • High DC Current Gain

Benefits:

  • Reduced Component Count: Integrated bias resistors minimize the need for external components.
  • Simplified Design: Easier circuit design due to the pre-biased configuration.
  • Space Saving: The small SOT-346 package saves valuable board space.
  • Cost Effective: Reduces overall BOM (Bill of Materials) costs.
  • Improved Reliability: Fewer external components mean fewer potential points of failure.

The DTA144EKAT246 pre-biased transistor simplifies circuit design by incorporating a bias resistor network consisting of two resistors, R1 and R2, both with a value of 47 kΩ. This configuration predetermines the base current, making the transistor easy to use in digital and switching applications. The low collector-emitter saturation voltage of the DTA144EKAT246 minimizes power dissipation, contributing to improved energy efficiency. Its high DC current gain allows it to drive various loads effectively. The compact SOT-346 package is designed for surface mounting, optimizing board space. Rohm Semiconductor's DTA144EKAT246 is suitable for applications requiring a compact, reliable, and easy-to-implement switching solution. It offers a balance of performance, ease of use, and cost-effectiveness.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess