EN
  • EN
  • DE

DTA144TUAFRAT106

Part No DTA144TUAFRAT106
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description Rf Transistor, AEC-Q101, PNP, 47K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Terminals 3
Polarity PNP
RoHS Compliant
Win Source Part Number 1122211-DTA144TUAFRAT106
Categories RF Transistors(BJT)
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTA144TUAFRAT106 CAD Model

Description

The DTA144TUAFRAT106 is a PNP digital transistor manufactured by Rohm Semiconductor. It integrates a bias resistor network into a single package, simplifying circuit design and reducing component count. This transistor is designed for general-purpose switching and amplification applications.

Applications

  • Inverter circuits
  • Driving circuits for LEDs and relays
  • Switching circuits for small loads
  • Amplification in audio and signal processing circuits
  • Level shifting

Features

  • Built-in bias resistor network (R1 = 47kΩ, R2 = 47kΩ)
  • Reduces component count and simplifies circuit design
  • Miniature package (SOT-346)
  • Low saturation voltage
  • High DC current gain
  • Pb-free (RoHS compliant)

Benefits

  • Simplified circuit design and reduced board space
  • Lower component cost
  • Improved circuit performance due to optimized resistor values
  • Reduced assembly time and cost
  • Environmentally friendly due to RoHS compliance

Additional Details

The integrated bias resistors eliminate the need for external resistors, saving space and reducing BOM cost. The DTA144TUAFRAT106 offers a stable and predictable performance due to the precise resistor values. It's suitable for various low-power switching applications.

Polarity: PNP

Collector-Emitter Voltage (VCEO): -50V

Collector Current (IC): -100mA

Power Dissipation (PD): 200mW

Package: SOT-346

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess