EN
  • EN
  • DE

DTB123YS

Part No DTB123YS
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description Digital transistors (built-in resistors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1170180-DTB123YS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTB123YS CAD Model

Description

The DTB123YS is a PNP pre-biased transistor manufactured by Rohm Semiconductor. As a pre-biased transistor, it incorporates internal resistors to simplify biasing, reducing the need for external components and streamlining circuit design. This makes it ideal for applications where space and component count are critical.

Applications:

  • Switching applications: Providing a simple method for switching circuits on and off.
  • Digital logic circuits: Inverters, level shifters, and other digital functions.
  • Load driving: Interfacing with and driving LEDs, small relays, and other low-power loads.
  • Mobile devices: Due to its small size and low component count requirement.
  • General-purpose amplification: Amplifying small signals in various electronic devices.

Features:

  • Integrated bias resistor network: Simplifies circuit design and reduces external component count.
  • PNP transistor: A PNP type transistor, requiring a negative base current for activation.
  • Small signal transistor: Optimized for low to medium current and voltage applications.
  • Compact package: Facilitates use in miniaturized electronic devices.
  • High current gain (hFE): Provides substantial current amplification.

Benefits:

  • Simplified circuit design: The integrated resistors eliminate the need for external biasing resistors, saving time and board space.
  • Reduced component count: Lower overall system cost and complexity.
  • Improved circuit stability: Internal resistors ensure a stable operating point for the transistor.
  • Compact footprint: Ideal for space-constrained applications.
  • Reduced assembly costs: Fewer components to assemble.

The DTB123YS has a typical collector-emitter voltage (VCEO) rating of -50V. The collector current (IC) is typically in the range of -100mA. The input resistor (R1) is typically 2.2kΩ and the base-emitter resistor (R2) is 47kΩ. These internal resistors allow for direct connection to a microcontroller or other digital logic output without the need for external current limiting resistors. Detailed specifications are available in the device datasheet.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess