EN
  • EN
  • DE

2SD2213

Part No 2SD2213
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial, Darlington
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126473-2SD2213
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2213 CAD Model

Description

The 2SD2213 is a silicon NPN epitaxial planar transistor manufactured by Hitachi. It is designed for high-current switching applications. This transistor is commonly used in power amplifiers, DC-DC converters, and other switching circuits due to its high collector current and low saturation voltage.

Applications:

  • Power Amplifiers: Used in audio amplifiers to boost the power of the signal.
  • DC-DC Converters: Employed in voltage regulation circuits.
  • Switching Regulators: Utilized in circuits to efficiently switch current flow.
  • Motor Control: Used for controlling the speed and direction of DC motors.
  • Inverters: Found in circuits that convert DC power to AC power.

Features:

  • High Collector Current (Ic): Capable of handling large currents.
  • Low Saturation Voltage (Vce(sat)): Minimizes power loss during switching.
  • High fT: Provides good high frequency performance.
  • NPN Epitaxial Planar Transistor: Offers high reliability and performance.

Benefits:

  • Efficient Switching: Low saturation voltage leads to reduced power dissipation.
  • High Power Handling: Can manage substantial current loads.
  • Reliable Performance: Hitachi's manufacturing process ensures dependability.
  • Versatile Applications: Suitable for a wide range of power and switching circuits.

Additional Details:

The 2SD2213 typically comes in a TO-220 package for easy mounting and heat dissipation. Key specifications include a collector-emitter voltage (Vceo) rating suitable for many common power applications, a high DC current gain (hFE), and a transition frequency (fT) that enables it to be used in relatively high-speed switching circuits. Always refer to the Hitachi datasheet for specific operating conditions, thermal resistance, and safe operating area to ensure proper and safe operation. The transistor is designed for through-hole mounting and requires a suitable heat sink for applications with high power dissipation.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess