EN
  • EN
  • DE

DTC043ZUB TL

Part No DTC043ZUB TL
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1402
Reference case SOT23SOT3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 730666-DTC043ZUB TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC043ZUB TL CAD Model

Description

The DTC043ZUB TL is a digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. This NPN transistor integrates bias resistors internally, simplifying circuit design and reducing the number of external components needed. The 'TL' suffix indicates that it is taped and reeled for automated assembly.

Applications

  • Digital Circuit Switching: Commonly used as a switching element in digital circuits where a controlled base current is required.
  • Inverter Circuits: Can be used in simple inverter circuits due to its built-in resistors.
  • Level Shifting: Used for level shifting applications, particularly in interfacing circuits with different voltage levels.
  • LED Drivers: Can drive LEDs directly with current limiting provided by the internal resistors.
  • Relay Drivers: Suitable for driving small relays, providing a controlled base current for efficient switching.

Features

  • Integrated Bias Resistors: Includes built-in resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) eliminating the need for external resistors.
  • NPN Transistor: Based on an NPN Bipolar Junction Transistor (BJT) structure.
  • Small Surface Mount Package: Typically available in a small SOT-346 (SC-70) package for space-saving on PCBs.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)), minimizing power dissipation when ON.
  • Tape and Reel Packaging (TL): Packaged on tape and reel for automated assembly processes.

Benefits

  • Simplified Circuit Design: Internal resistors greatly simplify circuit design by reducing component count and board space.
  • Reduced Component Count: Lower bill of materials (BOM) cost due to fewer discrete components needed.
  • Improved Reliability: Fewer solder joints lead to improved overall circuit reliability.
  • Space Saving: Small package size allows for higher density designs.
  • Automated Assembly: Tape and reel packaging facilitates automated pick-and-place assembly.

Additional Details

The DTC043ZUB TL has specific resistor values of R1 = 4.7 kΩ (Input Resistor) and R2 = 47 kΩ (Base-Emitter Resistor). It is designed for general-purpose switching applications. The maximum collector current and collector-emitter voltage ratings should be checked in the Rohm Semiconductor datasheet. The device's characteristics make it a suitable choice for applications where space and component count are critical factors. The built in resistors provide a stable and well-defined base current, ensuring consistent switching performance.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2,555+ $0.0196 $50.0780
6,215+ $0.0161 $100.0615
9,620+ $0.0156 $150.0720
13,250+ $0.0151 $200.0750
17,125+ $0.0146 $250.0250
22,905+ $0.0131 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534,000 pieces
MOQ: 2555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess