EN
  • EN
  • DE

DTC123JK

Part No DTC123JK
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23SC-59SMT3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 737998-DTC123JK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC123JK CAD Model

Description

The DTC123JK is a digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. It's an NPN transistor with integrated bias resistors. This design simplifies circuit implementation by reducing the number of required external components. It finds applications in various switching and digital control circuits.

Applications:

  • Switching circuits
  • Inverter circuits
  • Digital control
  • Load driving
  • Interface circuits

Features:

  • NPN Transistor
  • Built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ)
  • Reduces component count
  • Simplifies circuit design
  • Surface mount package

Benefits:

  • Reduced board space requirements
  • Lower BOM cost
  • Simplified circuit design and assembly
  • Improved reliability due to fewer solder joints
  • Directly driven by digital logic

Additional Details:

The DTC123JK has a 2.2kΩ resistor integrated between the base and the input (R1) and a 10kΩ resistor between the base and the collector (R2). This configuration facilitates direct connection to digital logic circuits without the need for external biasing resistors. This device is typically housed in a small surface-mount package, suitable for high-density board designs. Consult the datasheet for the specific electrical characteristics, including maximum collector current, collector-emitter voltage, and power dissipation. Consider the ambient temperature and thermal resistance for reliable operation. Ensure proper decoupling and filtering techniques are employed to minimize noise and ensure stable operation. The integrated resistors ensure stable operation and eliminate the need for external biasing components. The 'JK' suffix refers to specific performance characteristics. Proper layout practices should be observed to minimize parasitic inductance and capacitance. Refer to the manufacturer's application notes for design guidance and recommendations.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess