EN
  • EN
  • DE

DTC125TK

Part No DTC125TK
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822150-DTC125TK
Ultra Librarian 3D Model Ultra Librarian DTC125TK CAD Model

Description

The DTC125TK is an NPN pre-biased transistor manufactured by Rohm Semiconductor. This device incorporates bias resistors into a single package, which greatly simplifies circuit design and minimizes the number of external components needed. It is well-suited for general-purpose switching applications where ease of use and space efficiency are important considerations.

Applications:

  • General-Purpose Switching
  • Digital Logic Inverters
  • Load Drivers
  • Interface Circuits
  • Level Shifters

Features:

  • NPN Transistor
  • Built-in Bias Resistors (R1 = 100 kΩ, R2 = 100 kΩ)
  • SOT-346 Package
  • Low Saturation Voltage
  • High DC Current Gain

Benefits:

  • Simplified Circuit Design: Integrated bias resistors eliminate the need for external components, reducing design complexity.
  • Reduced Component Count: This minimizes board space requirements and lowers overall system cost.
  • Space Saving: The small SOT-346 package allows for compact circuit layouts.
  • Improved Reliability: Fewer external components lead to improved system reliability.
  • Cost Effective: Reduces the bill of materials (BOM) cost.

The DTC125TK pre-biased transistor features an integrated bias resistor network consisting of two resistors, R1 and R2, both with a value of 100 kΩ. This configuration predetermines the base current, which simplifies circuit design and eliminates the need for external biasing resistors. The transistor's low saturation voltage reduces power dissipation, resulting in improved energy efficiency. Its high DC current gain allows it to drive a variety of loads. The SOT-346 package is designed for surface mounting, facilitating compact and efficient PCB layouts. This Rohm Semiconductor transistor is ideal for applications requiring a compact, reliable, and easy-to-use switching solution, offering an optimal combination of performance and cost-effectiveness for diverse electronic applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5255 $57.8050
270+ $0.4320 $116.6400
415+ $0.4181 $173.5115
575+ $0.4043 $232.4725
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess