EN
  • EN
  • DE

DTC144ES

Part No DTC144ES
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description DTA/DTC SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170347-DTC144ES
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC144ES CAD Model

Description

The DTC144ES is a silicon NPN epitaxial planar transistor featuring integrated resistors, manufactured by Rohm Semiconductor. This pre-biased transistor is designed to minimize external components, thereby simplifying circuit design across various applications. Note that this part is listed as END-OF-LIFE.

Applications

  • Digital Circuits: Used in digital logic circuits as inverters or drivers.
  • Switching Circuits: Suitable for low-current switching tasks.
  • Portable Electronics: Commonly found in devices such as mobile phones and tablets.
  • Interface Circuits: Serves as an interface between different voltage levels.
  • Load Switches: Used for switching small loads on and off.

Features

  • Integrated Resistors: Contains built-in base and base-emitter resistors, removing the need for external resistors.
  • Compact Package: Available in small packages, such as the SOT-346, making it ideal for applications where space is limited.
  • NPN Transistor: NPN transistor configuration.
  • Low Saturation Voltage: Offers a low saturation voltage for efficient switching performance.
  • High Input Resistance: Offers high input resistance due to the integrated resistor.

Benefits

  • Reduced Component Count: Integrated resistors minimize external components, saving board space and lowering assembly costs.
  • Simplified Design: Streamlines circuit design by removing the need to calculate and select resistor values.
  • Improved Reliability: Fewer external components can potentially improve the overall reliability of the circuit.
  • Space Saving: Small package allows for usage in compact electronic devices.
  • Cost-Effective: Integrating resistors reduces overall system cost.

Additional Details

The DTC144ES has an input resistor (R1) of 47 kΩ and a resistor between base and emitter (R2) of 47 kΩ. It is designed for low-power, low-voltage applications. It's vital to adhere to the collector current (Ic), base voltage (Vbe), and collector-emitter voltage (Vce) ratings for proper operation. Refer to the datasheet for detailed electrical characteristics and recommended operating conditions.

The SOT-346 package (or similar) is commonly used because of its small size and ability to be surface mounted onto printed circuit boards. It is designed for automated assembly, enhancing manufacturing efficiency. Given its END-OF-LIFE status, investigating alternative components for future projects is recommended.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess