EN
  • EN
  • DE

DTD113ZKFRAT146

Part No DTD113ZKFRAT146
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description Rf Transistor, AEC-Q101, NPN, 1K/10K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 3
Number of Terminals 3
Polarity NPN
RoHS Compliant
Win Source Part Number 970742-DTD113ZKFRAT146
Categories RF Transistors(BJT)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTD113ZKFRAT146 CAD Model

Description

The DTD113ZKFRAT146 is an NPN digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. This transistor incorporates integrated bias resistors, simplifying circuit design by eliminating the need for external resistors. It is commonly used in switching applications where minimizing component count and board space is crucial.

Applications:

  • Switching Circuits: Used as a switching element for controlling LEDs, relays, and other loads.
  • Inverter Circuits: Implemented in inverter circuits for signal inversion.
  • Driver Circuits: Employed as a driver for higher-current or higher-voltage devices.
  • Level Shifters: Used for shifting voltage levels in digital circuits.

Features:

  • Built-in Bias Resistors: Contains integrated bias resistors (R1 = 1kΩ, R2 = 10kΩ), simplifying circuit design.
  • NPN Transistor: Utilizes an NPN transistor configuration.
  • Low Input Current: Requires a small input current for activation.
  • Small Package: Available in a small SOT-323 package for space-saving applications.
  • Reduces Component Count: Eliminates the need for external bias resistors.

Benefits:

  • Simplified Circuit Design: Integrated resistors reduce design complexity.
  • Reduced Component Count: Fewer external components required, saving board space and reducing cost.
  • Improved Reliability: Internal resistors are matched, enhancing circuit stability.
  • Ease of Use: Simple to integrate into existing circuits.
  • Space Saving: Small package allows for use in compact devices.

Additional Details:

The DTD113ZKFRAT146 features a collector-emitter voltage (VCEO) rating of 50V and a collector current (IC) rating of 100mA. The power dissipation is typically around 200mW. It is RoHS compliant. The internal resistors provide a defined base current for the transistor, ensuring stable and predictable operation. This device is commonly used in consumer electronics, industrial controls, and portable devices where a compact and efficient switching solution is needed. The integrated resistors also contribute to improved temperature stability of the circuit. This transistor provides an efficient and compact solution for various switching applications.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess