EN
  • EN
  • DE
Part No EMZ2
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Description Power management (dual transistors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1171973-EMZ2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMZ2 CAD Model

Description

The EMZ2 is a transistor array from Rohm Semiconductor, integrating two PNP transistors within a compact SOT-363 package. This design facilitates space savings and simplifies circuit layout, making it an ideal choice for applications requiring multiple transistors, such as amplifier circuits, switching circuits, and various digital logic implementations.

Applications:

  • Amplifier Circuits: Used in signal amplification stages to enhance signal strength while maintaining signal integrity.
  • Switching Circuits: Employed as efficient switching elements in electronic circuits, contributing to faster switching speeds.
  • Digital Logic Circuits: Integrated into various logic gates and digital circuits where multiple transistors are essential.
  • Level Shifters: Utilized in circuits designed to shift voltage levels, ensuring compatibility between different components.
  • Inverter Circuits: Functions as a crucial component in inverting circuits, providing the necessary signal inversion.

Features:

  • Dual PNP Transistors: Features two PNP transistors integrated into a single package, maximizing space efficiency.
  • Small SOT-363 Package: Compact surface-mount package suitable for high-density circuit board designs.
  • Low Saturation Voltage: Facilitates efficient switching and minimizes power loss, enhancing overall performance.
  • High Current Gain (hFE): Provides substantial amplification, crucial for reliable signal amplification.
  • Fast Switching Speed: Enables rapid switching operations, contributing to faster circuit response times.

Benefits:

  • Reduced Board Space: Integrates two transistors, optimizing board real estate and simplifying layout.
  • Simplified Circuit Design: Streamlines circuit design processes, reducing complexity and development time.
  • Improved Reliability: Ensures robust performance and longevity in a variety of environmental conditions.
  • Cost-Effective Solution: Combines the functionality of two transistors at a cost-effective price point.
  • Enhanced Circuit Efficiency: Low saturation voltage and high current gain contribute to improved circuit efficiency.

Technical Specifications:

Typical specifications for the EMZ2, and similar Rohm PNP transistor arrays in SOT-363 packages, generally include a collector-emitter voltage (VCEO) around 50V, a collector current (IC) in the range of 100-200mA, and a power dissipation (PD) of approximately 200-300mW. The current gain (hFE) usually varies from 85 to 300, depending on the operating conditions and specific variant. The operating temperature range typically spans from -55°C to +150°C.

The EMZ2 transistor array stands out for its compact design and efficient integration of two PNP transistors, making it suitable for a wide range of electronic applications. Its space-saving capabilities, combined with excellent electrical characteristics, make it a practical choice for designers aiming to optimize both space and performance in their circuits.

You May Also Be Interested in

Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess