EN
  • EN
  • DE
Part No J309
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 25V 30MA TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Technology JFET
Configuration N-Channel
Frequency 100MHz
Gain 16dB
Voltage - Test 10 V
Current Rating (Amps) 30mA
Current - Test 10 mA
Voltage - Rated 25 V
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number J309
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 876164-J309
Ultra Librarian 3D Model Ultra Librarian J309 CAD Model

Description

Product Overview: J309 from ON Semiconductor

The J309 is a high-performance JFET (Junction Field Effect Transistor) from ON Semiconductor, renowned for its exceptional quality and reliability in a wide range of applications. This N-Channel JFET is designed to provide efficient switching and amplification solutions, making it an ideal choice for RF amplifiers, mixers, oscillators, and low-noise amplifiers.

Key Features:

  • High Gain: The J309 boasts a high gain-bandwidth product, providing superior performance in high-frequency applications.
  • Low Noise: Engineered for low noise operation, the J309 ensures a clean signal amplification, which is crucial for sensitive audio and instrumentation applications.
  • Voltage Controlled: As a JFET, it operates with voltage control, which leads to lower power dissipation compared to current-controlled transistors like BJTs.
  • High Input Impedance: The device features a high input impedance, making it suitable for high-impedance circuits and preserving signal integrity.
  • Reverse Gate-Source Voltage: The J309 can handle a reverse gate-source voltage of 25V, providing robustness against reverse voltage scenarios.

Applications:

  • RF Amplifiers
  • Audio Frequency Amplifiers
  • Low-Noise Signal Processing
  • Electronic Switching Devices
  • Analog Circuits

The J309 from ON Semiconductor is an exemplary component for designers looking to enhance their electronic designs with a reliable and high-performing JFET. Its ability to operate effectively in high-frequency and low-noise environments makes it a versatile choice for both commercial and industrial applications. Moreover, its robust construction ensures long-term stability and operation, further solidifying its position as a preferred choice for professionals and enthusiasts alike.

Whether you are developing cutting-edge audio equipment or sophisticated RF communication systems, the J309 offers the performance and quality that ON Semiconductor is known for. Its technical specifications and application flexibility make it a go-to transistor for those who require the best in electronic components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess