EN
  • EN
  • DE

GDZT2R5.1B

Part No GDZT2R5.1B
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824045-GDZT2R5.1B
Ultra Librarian 3D Model Ultra Librarian GDZT2R5.1B CAD Model

Description

The GDZT2R5.1B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices that allow current to flow in either a forward or reverse direction. They are specifically designed to reliably allow current to flow in the reverse direction when a certain voltage (the Zener voltage) is reached. This characteristic makes them highly suitable for voltage regulation and protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Shaping waveforms by limiting voltage levels.
  • Voltage Shifting: Shifting a DC voltage level to a different value.
  • Reference Voltage: Providing a stable reference voltage for measurement and control circuits.

Features

  • Zener Voltage: The GDZT2R5.1B features a Zener voltage of approximately 5.1V, providing a specific voltage clamping point.
  • Low Reverse Leakage Current: Minimizes power loss and ensures accurate voltage regulation.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Small Package Size: Allows for compact circuit designs and efficient space utilization.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term stability and performance.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output, improving the performance of connected circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage surges, enhancing system reliability.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Improved Circuit Performance: By maintaining a stable voltage, the GDZT2R5.1B contributes to the overall accuracy and stability of electronic circuits.
  • Enhanced System Reliability: Protecting components from overvoltage conditions leads to fewer failures and increased system uptime.

Technical Specifications

The GDZT2R5.1B's key specifications include a Zener voltage around 5.1V, a specified reverse leakage current, and a maximum surge current rating. The exact specifications can be found in the Rohm Semiconductor datasheet for this component. The power dissipation is dependent on the operating conditions and should be carefully considered to prevent overheating.

The GDZT2R5.1B Zener diode from Rohm Semiconductor offers a reliable solution for voltage regulation and overvoltage protection in various electronic applications. Its well-defined Zener voltage, low leakage current, and robust surge handling capabilities make it a suitable choice for ensuring the stability and longevity of electronic circuits.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess