EN
  • EN
  • DE
  • IT

IMH2A

Part No IMH2A
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description General purpose (dual digital transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1185572-IMH2A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IMH2A CAD Model

Description

The Rohm IMH2A is a dual NPN pre-biased transistor array, also known as a digital transistor. It integrates two NPN transistors and biasing resistors into a single compact package. This design simplifies circuit implementation by reducing the number of external components required and saving valuable board space. It's ideal for applications requiring multiple switching or amplification functions with minimal external circuitry.

Applications:

  • Digital Logic Circuits: Used as inverters, level shifters, and drivers in digital circuits.
  • Microcontroller Interfacing: Simplifies interfacing microcontrollers with external components.
  • LED Driving: Used for controlling LEDs by providing a controlled current path.
  • Relay Driving: Enables the use of low-current microcontroller signals to switch relays.
  • General-Purpose Switching: Used in various switching applications requiring a pre-biased transistor.

Features:

  • Dual NPN Transistors: Contains two independent NPN transistors within a single package.
  • Integrated Biasing Resistors: Includes built-in resistors to simplify biasing and reduce external component count.
  • Compact Surface-Mount Package: Small package size allows for use in high-density circuit boards.
  • High DC Current Gain (hFE): Provides sufficient current amplification for many applications.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components needed, simplifying PCB layout.
  • Space Saving: Compact package minimizes board space requirements.
  • Reduced Component Count: Lowers overall system cost and improves reliability.
  • Improved Performance: Pre-biased configuration ensures consistent and predictable performance.
  • Ease of Use: Simplified biasing simplifies circuit design and implementation.

Additional Details:

Refer to the Rohm Semiconductor datasheet for precise specifications, including voltage and current ratings, resistor values, and thermal characteristics. The specific resistor values are crucial for proper circuit design and must be considered carefully. Ensure proper soldering techniques are used when mounting the device. Consider ESD precautions during handling to prevent damage.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess