EN
  • EN
  • DE

LTC143EUBFS8TL

Part No LTC143EUBFS8TL
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1135+
Reference case SOT-323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 719155-LTC143EUBFS8TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC143EUBFS8TL CAD Model

Description

The LTC143EUBFS8TL is a power management integrated circuit (PMIC) manufactured by Rohm Semiconductor. This component is designed to provide efficient power conversion and management in various electronic devices. It is part of Rohm's extensive line of power solutions aimed at optimizing energy consumption and improving system performance.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to manage battery power and ensure efficient operation.
  • Industrial Equipment: Employed in industrial control systems and automation equipment for reliable power distribution.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to maintain stable power supply and optimize energy efficiency.
  • Automotive Systems: Utilized in automotive electronics such as infotainment systems and engine control units (ECUs) for power management.
  • Consumer Electronics: Found in various consumer electronics products like televisions, set-top boxes, and audio equipment for power regulation and management.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy waste and heat generation.
  • Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown features to ensure safe operation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, making it suitable for diverse applications.
  • Low Quiescent Current: Features a low quiescent current, reducing power consumption in standby mode and extending battery life.
  • Compact Package: Available in a small form factor package, allowing for space-saving designs and easy integration into various devices.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Integrated protection circuits safeguard against electrical faults and prevent damage to connected components.
  • Simplified Design: Compact package and wide input voltage range streamline the design process and reduce component count.
  • Cost-Effective Solution: Provides a cost-effective power management solution for various applications.
  • Stable Power Supply: Ensures a stable and regulated power supply, improving the overall performance and reliability of electronic devices.

Additional Details

The LTC143EUBFS8TL typically operates within a specified input voltage range, offering adjustable output voltage settings to cater to different system requirements. It often integrates multiple power rails and control functions, such as enable/disable and soft-start capabilities. Detailed specifications, including voltage and current ratings, switching frequencies, and thermal characteristics, can be found in the product datasheet provided by Rohm Semiconductor. This PMIC is suitable for applications requiring precise and efficient power management, making it a versatile choice for electronic device manufacturers.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess