EN
  • EN
  • DE

MCR01MRTJ391

Part No MCR01MRTJ391
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 390 OHM 5% 1/16W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
Resistance 390 Ohms
Tolerance ±5%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0402
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Maximum) 0.016" (0.40mm)
Number of Terminations 2
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800805-MCR01MRTJ391
Ultra Librarian 3D Model Ultra Librarian MCR01MRTJ391 CAD Model

Description

The MCR01MRTJ391 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general purpose applications in electronic circuits and devices.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and testing equipment for stable and reliable resistance.
  • Automotive Electronics: Applied in automotive control modules, sensors, and lighting systems for consistent electrical performance.
  • Medical Devices: Employed in medical instruments and diagnostic equipment where precision and reliability are crucial.
  • Telecommunications: Utilized in communication devices, such as smartphones and network equipment, for signal conditioning and impedance matching.

Features:

  • Thick Film Technology: Manufactured using thick film technology, providing stable and reliable resistance values.
  • Compact Size: Small physical dimensions (typically 0402 or 0603) enable high-density circuit designs.
  • Surface Mount Device (SMD): Designed for surface mount technology, allowing for automated assembly and high-volume manufacturing.
  • Resistance Value: Offers a resistance value of 390 ohms (indicated by the code 391).
  • Tolerance: Features a tolerance of ±5%, ensuring accurate resistance values within specified limits.
  • Temperature Coefficient: Low temperature coefficient of resistance (TCR) ensures stable performance over a wide temperature range.
  • Lead-Free Construction: Manufactured using lead-free materials, complying with environmental regulations.

Benefits:

  • Stable Resistance: Thick film technology ensures stable resistance values, providing consistent performance in electronic circuits.
  • Compact Design: Small size allows for high-density circuit designs, saving space and reducing component count.
  • Easy Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Accurate Resistance: ±5% tolerance ensures accurate resistance values within specified limits, suitable for various applications.
  • Reliable Performance: Low TCR provides stable performance over a wide temperature range, enhancing circuit reliability.

The Rohm Semiconductor MCR01MRTJ391 thick film chip resistor combines stable resistance, compact size, and easy assembly, making it a reliable component for various electronic applications. Its features ensure consistent electrical performance and circuit reliability.

You May Also Be Interested in

Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess