EN
  • EN
  • DE

MCR01MZPJ202

Part No MCR01MZPJ202
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 2K OHM 5% 1/16W 0402 / 2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Resistance 2 kOhms
Tolerance ±5%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number RHM2.0KJTR-NDR,RHM2.0KJCT,RHM2.0KJTR,RHM2.0KJCT-NDR,RHM2.0KJDKR,RHM2.0KJDKR-NDR
Standard Package 10,000
Win Source Part Number 1328382-MCR01MZPJ202
Ultra Librarian 3D Model Ultra Librarian MCR01MZPJ202 CAD Model

Description

The MCR01MZPJ202 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor is designed for general-purpose applications where precision resistance and stability are required in a compact form factor.

Applications:

  • Consumer electronics (e.g., smartphones, tablets, audio equipment)
  • Industrial equipment (e.g., sensors, control circuits)
  • Automotive electronics (e.g., ECUs, dashboard controls)
  • Power supplies
  • Lighting circuits

Features:

  • Small size: Typically available in 01005 or 0201 package size which enables high-density mounting.
  • High reliability: Thick film construction provides excellent resistance to environmental factors.
  • Stable resistance: Offers minimal resistance drift over temperature and time.
  • Lead-free terminations: Compliant with RoHS standards.
  • Power rating: Specified power dissipation capability.
  • Resistance Value: 2kΩ with a tolerance of ±5%.
  • TCR: ±200 ppm/°C

Benefits:

  • Reduced board space: Allows for smaller and more compact designs.
  • Improved circuit performance: Stable resistance ensures accurate and reliable operation.
  • Long-term reliability: Robust construction minimizes failures and extends product life.
  • Environmentally friendly: Lead-free construction reduces environmental impact.
  • Cost-effective: Provides a balance of performance and price.

Additional Details:

The MCR01MZPJ202 resistor features a thick film resistive element, which is screen-printed onto a ceramic substrate. This construction provides excellent stability and reliability. The resistor is available in various packaging options for automated assembly. It is designed to operate over a wide temperature range, typically -55°C to +155°C. The resistor is also marked with a resistance code for easy identification.

This resistor is suitable for use in circuits where a 2kΩ resistance with a tolerance of ±5% is required. It can be used as a pull-up resistor, pull-down resistor, current limiting resistor, or voltage divider resistor. Its small size and high reliability make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10,205+ $0.0057 $58.1685
24,395+ $0.0048 $117.0960
38,465+ $0.0045 $173.0925
52,635+ $0.0044 $231.5940
67,570+ $0.0043 $290.5510
90,910+ $0.0039 $354.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,410 pieces
MOQ: 10205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess