EN
  • EN
  • DE

MCR10EZPF1500

Part No MCR10EZPF1500
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 150 OHM 1% 1/8W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Resistance (Ohms) 150
Tolerance ±1%
Power (Watts) 0.125W, 1/8W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 0805
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Win Source Part Number 1075496-MCR10EZPF1500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR10EZPF1500 CAD Model

Description

The MCR10EZPF1500 is a thick film chip resistor manufactured by Rohm Semiconductor. It's part of the MCR series, known for its high reliability and precision in various electronic circuits. These resistors are designed for surface mount technology (SMT) assembly, making them suitable for automated manufacturing processes.

Applications

  • Power supplies
  • Automotive electronics
  • Industrial equipment
  • Consumer electronics
  • LED lighting circuits

Features

  • Resistance Value: 150 Ohms
  • Power Rating: 0.125W (1/8W)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Package: 0402 (1005 Metric)
  • Termination: Surface Mount
  • RoHS Compliant: Yes

Benefits

  • High Precision: The 1% tolerance ensures accurate resistance values in critical circuits.
  • Compact Size: The 0402 package allows for high-density circuit designs, saving board space.
  • Reliable Performance: The thick film construction and Rohm Semiconductor's quality standards provide stable and reliable performance over a wide temperature range.
  • Wide Application Range: Suitable for diverse applications due to its robust design and specifications.
  • Automated Assembly: Designed for SMT, enabling efficient and cost-effective manufacturing.

Additional Details

The MCR10EZPF1500 resistor has a maximum operating voltage determined by its power rating and resistance value. The operating temperature range is typically between -55°C and +155°C. The resistor's thick film resistive element is manufactured with high precision and laser-trimmed to achieve the specified resistance value and tolerance. This resistor provides a stable and dependable solution for current limiting, voltage division, and other general-purpose resistive functions in electronic circuits. It is commonly used in signal conditioning circuits, filter networks, and feedback loops. The small size makes it ideal for handheld devices and other applications where space is at a premium. The 1% tolerance ensures minimal variation in circuit performance, leading to more consistent and predictable behavior. The resistor is lead-free and RoHS compliant, meeting environmental regulations for electronic components.

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess