EN
  • EN
  • DE

ML22594-900MBZ0BX

Part No ML22594-900MBZ0BX
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991215-ML22594-900MBZ0BX
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML22594-900MBZ0BX CAD Model

Description

The ML22594-900MBZ0BX is a high-performance Serial Peripheral Interface (SPI) Real-Time Clock (RTC) IC from Rohm Semiconductor. This RTC is designed for applications requiring accurate timekeeping with minimal power consumption. It communicates with a microcontroller via the SPI interface, allowing for easy integration into a variety of systems.

Applications:

  • Industrial control systems: For accurate time stamping of events and logging data.
  • Point-of-sale (POS) terminals: To ensure accurate transaction recording.
  • Metering devices: For recording consumption data with precise time information.
  • Medical equipment: In applications where accurate timekeeping is crucial for diagnostics and monitoring.
  • Consumer electronics: Such as set-top boxes, DVD players, and gaming consoles for time-based functionality.

Features:

  • SPI Interface: Simplifies communication with microcontrollers.
  • Low Power Consumption: Minimizes battery drain in battery-powered applications.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Built-in Oscillator: Provides a stable time base.
  • Automatic Backup Switchover: Enables seamless transition to backup battery power in case of main power failure.
  • Leap Year Compensation: Accurately adjusts for leap years.
  • Alarm Function: Allows for triggering events at specific times.

Benefits:

  • Accurate Timekeeping: Ensures precise time information for critical applications.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Easy Integration: SPI interface simplifies implementation and reduces development time.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Reduced System Cost: Integrated features minimize the need for external components.

Additional Details:

The ML22594-900MBZ0BX operates over a wide temperature range, making it suitable for use in harsh environments. It features a built-in crystal oscillator for accurate timekeeping, and it supports automatic switching to a backup battery in the event of a power failure. The device also includes alarm functions, which can be used to trigger external events at specific times. The compact package size allows for use in space-constrained applications. The SPI interface supports different clock speeds, adapting to various microcontroller capabilities. Register-based configuration enables users to customize the RTC functionality to meet specific application requirements. The ML22594-900MBZ0BX is a reliable and efficient solution for applications requiring accurate and low-power timekeeping.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0555 $50.5550
25+ $4.1481 $103.7025
38+ $4.0185 $152.7030
52+ $3.8889 $202.2228
67+ $3.7593 $251.8731
90+ $3.3704 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,069 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess