Products specifications

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Cut Reel
Status Active
Display Type LCD
Configuration 120 Segment
Operating Supply Current 500μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 80-TQFP (12x12)
Win Source Part Number 044858-ML9472
Ultra Librarian 3D Model Ultra Librarian ML9472 CAD Model

Description

The ML9472 is an electronic component manufactured by Rohm Semiconductor.

  • This component is a part of the integrated circuits (ICs) category and features a 120 segment configuration.
  • The popularity of this component is medium, and it is an active component.
  • The ML9472 is a versatile component that can be used in various electronic applications.
  • It features high reliability, low power consumption, and high-speed operation.
  • This component is ideal for use in power management, audio amplifiers, and other applications that require high performance and reliability.
  • The display type of this component is LCD, and it has a temperature range of -40°C to 105°C.

You May Also Be Interested in

Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to $1.9945
ECAD model for TPS65132WRVCR
Maxim Integrated
IC DRVR VFD TUBE SRL 28SOIC
Lowest to $50.8770
ECAD model for MAX6921AWI+T
Texas Instruments
DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Lowest to $2.4545
ECAD model for TPS65132WRVCT
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.8040
ECAD model for TPS65132SYFFR
Maxim Integrated
IC DRVR 7/14/16 SEGMENT 36SSOP / 4-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan
Need more? Email Us
ECAD model for MAX6954AAX
Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Need more? Email Us
ECAD model for MM5450YV
NXP / Nexperia
IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Lowest to $47.5877
ECAD model for PCA8537AH/Q900/1,5
ON Semiconductor
IC DRIVER AMOLED DUAL 1W 12-LLGA
Lowest to $2.0051
ECAD model for NCP5810MUTXG
Maxim Integrated
LED Driver 28 Segment 230uA Supply Current Automotive 28-Pin SSOP / IC DRIVER LED PORT 20/28 28-SSOP
Lowest to $10.1716
ECAD model for MAX6956AAI+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention