EN
  • EN
  • DE

MR27V12800J-08CTN03A

Part No MR27V12800J-08CTN03A
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Description PROM Parallel 128M-bit 3.3V 48-Pin TSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001331-MR27V12800J-08CTN03A
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MR27V12800J-08CTN03A CAD Model

Description

The MR27V12800J-08CTN03A is a 128Mbit (16M x 8) Mask ROM (Read-Only Memory) manufactured by Rohm Semiconductor. This type of memory is pre-programmed during manufacturing and is commonly used to store firmware, character fonts, and other static data in electronic devices.

Applications

  • Game consoles
  • Printers
  • Industrial control systems
  • Embedded systems
  • Telecommunication equipment
  • Consumer electronics

Features

  • Memory Size: 128 Mbit (16M x 8 bits)
  • Fast Access Time: 80 ns access time.
  • Low Power Consumption: Optimized for energy efficiency.
  • Single Power Supply: Operates on a single 3.3V power supply.
  • Static Operation: No clock required for operation.
  • Package: Designed for surface mounting.

Benefits

  • Reliable Data Storage: Ensures permanent and secure storage of critical data.
  • Fast Data Access: Enables quick retrieval of stored information.
  • Low Power Operation: Reduces energy consumption and heat generation.
  • Simple Integration: Easy to incorporate into various electronic designs.
  • Stable Performance: Provides consistent and reliable operation.

Technical Specifications

The MR27V12800J-08CTN03A requires a single 3.3V power supply. Its access time is 80ns, indicating how quickly data can be read from the memory. The device is typically packaged for surface mount assembly. The specific operating temperature range and other electrical characteristics can be found in the official Rohm Semiconductor datasheet.

In summary, the Rohm Semiconductor MR27V12800J-08CTN03A is a reliable and efficient Mask ROM solution for applications requiring permanent storage of data. Its fast access time, low power consumption, and stable performance make it a popular choice in various electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess