The MTZJ27A is a Zener diode manufactured by Rohm Semiconductor. It provides a stable voltage reference for various electronic circuits by operating in the reverse breakdown region. When the reverse voltage exceeds the Zener voltage, the diode maintains a relatively constant voltage across its terminals. It's commonly used in voltage regulation, voltage clamping, and surge protection applications.
Applications
- Voltage regulation in power supplies
- Voltage clamping for protecting circuits from overvoltage
- Overvoltage protection in sensitive electronic equipment
- Voltage reference in measurement circuits
- Waveform clipping and shaping
Features
- Zener voltage: 27V (Nominal)
- Low reverse leakage current
- High surge current handling capability
- Surface mount package (typically SOD-323)
- Lead-free construction
Benefits
- Precise and stable voltage regulation
- Effective protection against voltage spikes and surges
- Reliable voltage reference for accurate measurements
- Small size suitable for compact designs
- Long-term reliability
Technical Specifications
The MTZJ27A has a nominal Zener voltage (VZ) of 27V. The Zener voltage tolerance is typically ±5%. The reverse leakage current (IR) is very low. The power dissipation is typically around 500 mW. It's often packaged in a small surface mount package like SOD-323. Operating temperature range is typically -55°C to +150°C. Refer to the official Rohm Semiconductor datasheet for detailed specifications.