EN
  • EN
  • DE

PDH054B-TFB

Part No PDH054B-TFB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 271439-PDH054B-TFB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDH054B-TFB CAD Model

Description

The PDH054B-TFB is a Schottky Barrier Diode manufactured by Rohm Semiconductor. Schottky diodes are semiconductor diodes formed with a metal–semiconductor junction. They are known for their fast switching speed and low forward voltage drop, making them suitable for high-frequency applications and efficient power rectification.

Applications:

  • High-frequency rectification: Used in switch-mode power supplies (SMPS) and DC-DC converters.
  • Reverse polarity protection: Protects circuits from damage due to incorrect power supply polarity.
  • Clamping diodes: Prevents voltage spikes from damaging sensitive components.
  • Mixing and detection: Employed in radio frequency (RF) applications.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.

Benefits:

  • Improved Efficiency: Reduces power consumption in various applications.
  • Reduced Heat Dissipation: Minimizes the need for heat sinks.
  • Enhanced System Performance: Enables faster switching and response times.
  • Increased Reliability: Provides robust performance in demanding environments.

Additional Details:

The specific electrical characteristics of the PDH054B-TFB, such as the maximum forward current, reverse voltage, and junction capacitance, will be detailed in the Rohm Semiconductor datasheet. The TFB suffix likely indicates a specific package type, possibly related to lead-free options. It is recommended to consult the official datasheet for detailed electrical specifications, thermal characteristics, and package dimensions to ensure proper implementation and performance within the intended application. The diode material is typically silicon, optimized for the schottky barrier characteristics.

Proper thermal management, although typically less critical than for standard diodes due to the lower forward voltage drop, should still be considered, especially at higher current levels. Circuit layout considerations should minimize parasitic inductance to fully exploit the fast switching capabilities of the device.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess