EN
  • EN
  • DE

PTZTE256.8B

Part No PTZTE256.8B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.3V 1W PMDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.3V
Tolerance ±6%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 20μA @ 3.5V
Mounting SMD (SMT)
Case / Package PMDS
Win Source Part Number 026989-PTZTE256.8B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZTE256.8B CAD Model

Description

The PTZTE256.8B is a Transient Voltage Suppressor (TVS) diode produced by Rohm Semiconductor, designed to protect sensitive electronic components from voltage transients caused by events such as electrostatic discharge (ESD), lightning strikes, and inductive switching. This diode is engineered to quickly clamp overvoltage conditions, ensuring the reliability and longevity of protected circuits by preventing damage from sudden voltage spikes.

Applications

  • Data Line Protection: Protects data lines such as USB, HDMI, and Ethernet ports in electronic devices against ESD and surge events.
  • I/O Port Protection: Safeguards I/O ports in microcontrollers, FPGAs, and other integrated circuits.
  • Power Supply Protection: Protects power supplies and connected circuits from transient voltage surges and spikes.
  • Automotive Electronics: Provides protection for sensitive electronic components in automotive systems, including ECUs and sensors.
  • Consumer Electronics: Used in smartphones, tablets, laptops, and other consumer devices to protect against ESD damage.

Features

  • Unidirectional TVS Diode: Clamps voltage in one direction, specifically designed to protect against positive voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage across the protected circuit during a transient event.
  • Fast Response Time: Rapidly responds to transient events, minimizing the risk of damage to sensitive components.
  • Surface-Mount Package: Available in compact surface-mount packages for easy integration into PCBs.
  • High Surge Current Capability: Withstands high surge currents caused by transient events without degradation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes equipment failures caused by transient voltage events, reducing downtime and maintenance costs.
  • Improved Product Safety: Protects users from potential hazards associated with voltage surges.
  • Compliance with Industry Standards: Facilitates compliance with industry standards and regulatory requirements for surge protection.
  • Cost-Effective Protection: Provides a cost-effective method for protecting electronic components from transient voltage events.

Additional Details

The PTZTE256.8B TVS diode is characterized by parameters such as reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and junction capacitance. Detailed specifications are available in the Rohm Semiconductor datasheet for this specific part number. It is typically available in a SOD-323 or similar small surface-mount package. When selecting this TVS diode, it's important to consider the operating voltage of the protected circuit, the expected surge current level, and the required level of protection. Proper application ensures effective protection of electronic equipment from transient voltage events, extending product lifespan and enhancing reliability.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2655 $50.4450
460+ $0.2178 $100.1880
715+ $0.2110 $150.8650
980+ $0.2042 $200.1160
1,270+ $0.1974 $250.6980
1,695+ $0.1770 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess