The QS5U16 is a P-channel MOSFET from Rohm Semiconductor, designed for load switch and power management applications. This device features a low on-resistance (RDS(on)), contributing to efficient power switching and minimal power loss. Its small size and optimized design make it well-suited for portable devices and space-constrained applications.
Applications
- Load switches
- Power management circuits
- Portable devices
- Battery-powered applications
- DC-DC converters
Features
- P-channel MOSFET
- Low on-resistance (RDS(on))
- Surface-mount package
- Logic level gate drive
- RoHS compliant
Benefits
- Efficient Switching: The low RDS(on) minimizes power loss, improving overall circuit efficiency.
- Compact Design: The small surface-mount package saves valuable board space.
- Direct Logic Level Control: Logic-level gate drive simplifies interface with digital circuits.
- Suitable for Portable Devices: Optimized for use in battery-powered and portable applications.
- Regulatory Compliance: RoHS compliance ensures that the product meets environmental regulations.
Technical Specifications: The QS5U16 has a drain-source voltage (VDS) of -20V, a gate-source voltage (VGS) of ±8V, and a continuous drain current (ID) of -1.5A. The RDS(on) is typically 0.13 ohms at VGS = -4.5V. The operating temperature range is -55°C to +150°C. This MOSFET provides an efficient and compact solution for load switching and power management needs.