EN
  • EN
  • DE
Part No QST3
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description General purpose amplification (-30V, -5A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Win Source Part Number 181897-QST3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QST3 CAD Model

Description

The QST3, manufactured by Rohm Semiconductor, is a silicon epitaxial planar type transistor. Similar to the QST1, it's designed for high-frequency amplification and switching applications. Given Rohm's expertise, it's generally employed in electronic devices that demand efficient signal processing and switching capabilities.

Applications

  • High-frequency amplifiers: Used in radio frequency (RF) amplifier stages in communication systems.
  • Oscillators: Integrated into oscillator circuits for generating stable signals.
  • Switching circuits: Functions as a switch in various electronic applications.
  • Mixers: Found in mixer circuits for frequency conversion.
  • Small signal amplification: Optimizes the amplification of weak signals in sensitive equipment.

Features

  • Low noise figure: Minimizes unwanted signal noise in amplification stages.
  • High gain: Delivers substantial signal amplification.
  • High transition frequency: Operates effectively at high frequencies.
  • Compact size: Suitable for small form-factor devices.
  • Silicon epitaxial planar structure: Provides reliable and consistent performance over time.

Benefits

  • Improved signal clarity: Low noise figure ensures better signal quality.
  • Efficient amplification: High gain optimizes the amplification of weak signals.
  • Versatile use: Adaptable to numerous high-frequency circuit designs.
  • Compact integration: Facilitates integration into miniaturized devices.
  • Consistent operation: The silicon epitaxial planar structure guarantees reliable performance.

Additional Details

The QST3 transistor typically comes in a small surface mount package, optimizing board space. Electrical characteristics such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation are tailored for high-frequency operation. These parameters are crucial for proper circuit design. Consult the official Rohm Semiconductor datasheet for detailed specifications, including thermal characteristics and precise package dimensions. This datasheet is essential for ensuring the proper application of the QST3 in your circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2218 $58.7770
635+ $0.1825 $115.8875
985+ $0.1767 $174.0495
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1478 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess