EN
  • EN
  • DE

QX2130S

Part No QX2130S
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Description QXpander? processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 286669-QX2130S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QX2130S CAD Model

Description

The QX2130S is a highly integrated synchronous boost converter from Rohm Semiconductor, designed for applications requiring efficient power conversion from a lower to a higher voltage. This device is particularly well-suited for driving white LEDs in LCD backlights or for general-purpose boost conversion in portable devices.

Applications:

  • LCD Backlighting
  • LED Flashlight
  • Portable Media Players
  • Mobile Phones
  • Digital Cameras

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss and extending battery life.
  • Integrated MOSFETs: Includes internal power MOSFETs, simplifying the design and reducing external component count.
  • Adjustable Output Voltage: Allows for flexible output voltage configuration to meet specific application requirements.
  • Soft-Start Function: Implements a soft-start feature to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation.
  • Overvoltage Protection (OVP): Provides overvoltage protection to prevent damage to the load in case of output voltage exceeding the specified limit.
  • Short-Circuit Protection (SCP): Offers short-circuit protection to safeguard the device and the load from damage due to short-circuit conditions.
  • Over-Temperature Protection (OTP): Incorporates over-temperature protection to prevent the device from overheating and ensures reliable operation.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Improved Battery Life: High efficiency translates to longer battery life in portable applications.
  • Reduced Component Count: Integrated MOSFETs and minimal external components simplify the design and reduce board space.
  • Enhanced System Reliability: Comprehensive protection features such as OVP, SCP, and OTP enhance system reliability and prevent damage.
  • Flexible Design: Adjustable output voltage allows for easy adaptation to different application requirements.
  • Stable Operation: Soft-start function ensures stable operation and prevents voltage overshoot during startup.

Additional Details:

The QX2130S operates at a high switching frequency, allowing for the use of small external components. It typically requires a minimum number of external capacitors and inductors. The device’s control scheme ensures stable operation over a wide range of input voltages and load conditions. The specific operating voltage range and switching frequency are detailed in the Rohm Semiconductor datasheet for this part. The QX2130S is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess